Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$464.16
|
3
in stock
|
Buy Now | |
RS Americas
from US$20.69
|
3
in stock
|
Buy Now | |
element14
from US$524.05
|
2
in stock
|
Buy Now | |
Welectron
from US$529.76
|
2
in stock
|
Buy Now | |
Farnell
from US$504.20
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$388.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$499.00
|
-
|
Buy Now | |
Jameco Electronics
from US$473.95
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM, FPGA |
Core Sub-Architecture | Cortex-A9 |
RoHS Compliant | Yes |
Digilent, Programmable Logic Development | RS |
Digilent Eclypse Z7 | Welectron |
Eclypse Z7: Zynq-7000 Soc Development Board With Syzygy-Compatible Expansion Rohs Compliant: Yes |Digilent 410-393 | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-393?
Additional datasheets, footprints and schematics for 410-393 are listed on our Part Details page. You can also find images and similar parts to 410-393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-393 fall under?
The 410-393 is listed under Embedded Computers, Education & Maker Boards > FPGA / CPLD > Embedded Development Kits - FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-393 when available in the Embedded Development Kits - FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-393 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-393 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 410-393 have stock available?
Authorised distributors including RS, RS Americas, element14, Welectron and Farnell have stock available or on a lead time for 410-393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-393 often in real-time on the comparison pages.
What if I can't find stock of 410-393?
You can fill out our help required form which you can use to request a quote for 410-393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.