Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Pmod AQS Board |
---|---|
For Use With | Digilent Monitoring Indoor Air Quality at Low Power Application |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Digilent Pmod AQS Digital Gas Sensor for Air Quality I²C | Distrelec |
Digilent, 410-386 | RS |
Pmod Aqs: Digital Gas Sensor For Air Quality Rohs Compliant: Yes |Digilent 410-386 | Newark Electronics |
PMOD AQS BOARD, AIR QUALITY | element14 |
Where can I find additional details, specifications and documents for a 410-386?
Additional datasheets, footprints and schematics for 410-386 are listed on our Part Details page. You can also find images and similar parts to 410-386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-386 fall under?
The 410-386 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 410-386 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-386 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-386 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Digilent have stock available or on a lead time for 410-386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-386 often in real-time on the comparison pages.
What if I can't find stock of 410-386?
You can fill out our help required form which you can use to request a quote for 410-386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.