Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.88
|
3
in stock
|
Buy Now | |
Digilent
from US$14.99
|
572
in stock
|
Buy Now | |
Distrelec
from US$16.28
|
7
in stock
|
Buy Now | |
element14
from US$15.44
|
4
in stock
|
Buy Now | |
Farnell
from US$14.83
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
3
in stock
|
Buy Now | |
RS Americas
from US$23.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.99
|
-
|
Buy Now | |
Jameco Electronics
from US$15.95
|
-
|
Buy Now |
Accessory Type | Digital Humidity & Temperature Sensor Pmod |
---|---|
For Use With | POWER LINE FILTER 3PHASE 32A 240VAC |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Digilent Pmod HYGRO, Module I²C | Distrelec |
PMOD BOARD, HUMIDITY/TEMP SENSOR | element14 |
Pmod HYGRO Humidity/Temperature Sensor | RS |
Pmod Board, Humidity/Temp Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-347?
Additional datasheets, footprints and schematics for 410-347 are listed on our Part Details page. You can also find images and similar parts to 410-347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-347 fall under?
The 410-347 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to 410-347 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-347 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-347 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-347 have stock available?
Authorised distributors including Digilent, Distrelec, element14, Farnell and RS have stock available or on a lead time for 410-347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-347 often in real-time on the comparison pages.
What if I can't find stock of 410-347?
You can fill out our help required form which you can use to request a quote for 410-347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.