Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$295.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$296.58
|
8
in stock
|
Buy Now | |
Distrelec
from US$317.02
|
73
in stock
|
Buy Now | |
Jameco Electronics
from US$299.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$299.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$299.00
|
-
|
Buy Now | |
RS Americas
from US$440.83
|
-
|
Buy Now | |
element14
from US$318.09
|
-
|
Buy Now | |
Farnell
from US$295.35
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z020-1CLG400C |
Kit Contents | Dev Board XC7Z020-1CLG400C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Digilent Zynq FPGA board with Arduino Shield Connector CAN / Ethernet / I²C / SPI / UART / USB / MicroSD / HDMI | Distrelec |
Arty Z7-20 Zynq-7000 Development Board | RS |
Dev Board, Cortex-A9 Fpga | Newark Electronics |
XC7Z010 Zynq-7000 AP SoC Development Board | Avnet America |
Arty Z7: APSoC Zynq-7000 Development Board for Makers and Hobbyists | DIGILENT 410-346-20 | RS Americas |
DEV BOARD, CORTEX-A9 FPGA | Farnell |
Where can I find additional details, specifications and documents for a 410-346-20?
Additional datasheets, footprints and schematics for 410-346-20 are listed on our Part Details page. You can also find images and similar parts to 410-346-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-346-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-346-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-346-20 fall under?
The 410-346-20 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-346-20 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-346-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-346-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-346-20 have stock available?
Authorised distributors including Distrelec, RS, Jameco Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 410-346-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-346-20 often in real-time on the comparison pages.
What if I can't find stock of 410-346-20?
You can fill out our help required form which you can use to request a quote for 410-346-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.