Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$101.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$101.66
|
366
in stock
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XC7A35T-1CPG236C |
Kit Contents | Development Board XC7A15T-1CPG236C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Board, Artix-7 Fpga | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-328-35T?
Additional datasheets, footprints and schematics for 410-328-35T are listed on our Part Details page. You can also find images and similar parts to 410-328-35T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-328-35T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-328-35T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-328-35T fall under?
The 410-328-35T is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-328-35T when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-328-35T you can contact the distributor directly for product support, shipping queries etc.
Is the 410-328-35T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-328-35T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 410-328-35T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-328-35T often in real-time on the comparison pages.
What if I can't find stock of 410-328-35T?
You can fill out our help required form which you can use to request a quote for 410-328-35T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.