Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$249.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$278.19
|
8
in stock
|
Buy Now | |
Digilent
from US$299.00
|
407
in stock
|
Buy Now | |
Farnell
from US$298.02
|
42
in stock
|
Buy Now | |
element14
from US$320.29
|
26
in stock
|
Buy Now | |
Distrelec
from US$271.86
|
6
in stock
|
Buy Now | |
Jameco Electronics
from US$299.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$249.00
|
-
|
Buy Now | |
Avnet America
from US$279.00
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XC7A100TCSG324-1 |
Kit Contents | Development Board XC7A100TCSG324-1 Cardboard Packaging with Protective Foam |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DEVELOPMENT BOARD, ARTIX-7 FPGA | Farnell |
Digilent, 410-319-1 | RS |
Digilent Arty A7-100T FPGA Development Board Ethernet/JTAG/SPI/UART/USB | Distrelec |
Artix-7 Fpga Dev Brd, Maker/Hobbyist Kit | Newark Electronics |
Artix-7 Field Programmable Gate Array (FPGA) Development Board | Avnet America |
Where can I find additional details, specifications and documents for a 410-319-1?
Additional datasheets, footprints and schematics for 410-319-1 are listed on our Part Details page. You can also find images and similar parts to 410-319-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-319-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-319-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-319-1 fall under?
The 410-319-1 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 410-319-1 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-319-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-319-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-319-1 have stock available?
Authorised distributors including Digilent, Farnell, element14, RS and Distrelec have stock available or on a lead time for 410-319-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-319-1 often in real-time on the comparison pages.
What if I can't find stock of 410-319-1?
You can fill out our help required form which you can use to request a quote for 410-319-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.