Kit Application Type | Interface |
---|---|
Application Sub Type | RS485 Transceivers |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADM2582E |
Product Range | - |
Kit Contents | Eval Board ADM2582E |
SVHC | No SVHC (15-Jan-2019) |
Features | Isolated RS-485 Transceiver 16Mbps Data Rate Connect upto 256 Nodes ±15kV ESD Pmod Compatible |
Pmod RS485 Isolated RS-485 Communication | RS |
EVALUATION BOARD, RS485 COMMUNICATION | Farnell |
High-Speed Rs-485 Communication Module | Newark Electronics |
Digilent PmodRS485, Module UART | Distrelec |
PmodRS485: High-speed Isolated Communication | DIGILENT 410-310 | RS Americas |
Where can I find additional details, specifications and documents for a 410-310?
Additional datasheets, footprints and schematics for 410-310 are listed on our Part Details page. You can also find images and similar parts to 410-310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-310 fall under?
The 410-310 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-310 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-310 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-310 have stock available?
Authorised distributors including Digilent, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for 410-310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-310 often in real-time on the comparison pages.
What if I can't find stock of 410-310?
You can fill out our help required form which you can use to request a quote for 410-310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.