Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MZ |
Core Architecture | STM32 |
Core Sub-Architecture | PIC12 |
Silicon Core Number | PIC32MZ2048EFG100 |
Kit Contents | Dev Board PIC32MZ2048EFG100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 200MHz MCU DSP Enhanced Core I2C/SPI/UART/USB MPIDE WiFi ADC 43 GPIO Pins MicroSD Card Slot |
chipKIT Wi-FIRE: WiFi Enabled PIC32MZ Microcontroller Board | DIGILENT 410-302 | RS Americas |
DEV BOARD, PIC32MZ WIFI ENABLED MCU | element14 |
Dev Board, Pic32Mz Wifi Enabled Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-302?
Additional datasheets, footprints and schematics for 410-302 are listed on our Part Details page. You can also find images and similar parts to 410-302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-302 fall under?
The 410-302 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to 410-302 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-302 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-302 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 410-302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-302 often in real-time on the comparison pages.
What if I can't find stock of 410-302?
You can fill out our help required form which you can use to request a quote for 410-302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.