Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MX1xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX150F128D |
Kit Contents | chipKIT Cmod Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Two Pmod Connectors for Digilent Peripheral Boards Programmed Using the MPIDE 3.3V Operating Voltage |
Eval Brd, Pic32Mx, Chipkit Cmod | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-269-KIT?
Additional datasheets, footprints and schematics for 410-269-KIT are listed on our Part Details page. You can also find images and similar parts to 410-269-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-269-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-269-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-269-KIT fall under?
The 410-269-KIT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to 410-269-KIT when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-269-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 410-269-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-269-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 410-269-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-269-KIT often in real-time on the comparison pages.
What if I can't find stock of 410-269-KIT?
You can fill out our help required form which you can use to request a quote for 410-269-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.