Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADM1191 AD5112 |
Kit Application Type | Power Management |
Application Sub Type | Power Monitor |
Kit Contents | Demo Board ADM1191 4pin to 2x2pin MTE Cable 6pin Header |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Upto 9 Monitors in a Single System Monitors 3.16V-26V & Down to 1.058A Standard I2C Interface |
DEMO BOARD, ADM1191 SYSTEM POWER MONITOR | Farnell |
Power Monitor Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-265?
Additional datasheets, footprints and schematics for 410-265 are listed on our Part Details page. You can also find images and similar parts to 410-265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-265 fall under?
The 410-265 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-265 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-265 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-265 have stock available?
Authorised distributors including Digilent, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 410-265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-265 often in real-time on the comparison pages.
What if I can't find stock of 410-265?
You can fill out our help required form which you can use to request a quote for 410-265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.