410-248 Part Information
Details for 410-248 by Digilent
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 324.9000 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Xilinx |
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z020-1CSG484C |
Kit Contents | Avnet Zedboard 7020 Baseboard Digilent Cardboard Box USB Cable/Adapter 4Gb Sd Card Started Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- DEV ZEDBOARD, ARM CORTEX-A9 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:32bit; Silicon Family Name:Zynq-7000; Core Architecture:ARM; Core Sub-Architecture:Cortex-A9; Silicon Core Number:XC7Z020-1CSG484C; Kit Contents:Avnet RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 410-248?
Additional datasheets, footprints and schematics for 410-248 are listed in our Part Details tab. You can also find the 410-248 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-248 in the Pricing & Inventory tab next to part details. You can view 410-248 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-248 fall under?
The 410-248 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 410-248 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-248 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-248 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 410-248 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 410-248.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-248 often in real-time on the comparison pages.
What if I can't find stock of 410-248?
You can fill out our help required form which you can use to request a quote for 410-248 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.