Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$210.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$210.07
|
2
in stock
|
Buy Now |
Product Range | - |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 10MHz |
Sampling Rate | - |
Display Memory Depth | - |
Calculated Rise Time | - |
Kit Contents | - |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | - |
No. of Channels | 16Channels |
Analog Discovery USB Oscilloscope and Logic Analyzer Design Kit | Avnet America |
Where can I find additional details, specifications and documents for a 410-244?
Additional datasheets, footprints and schematics for 410-244 are listed on our Part Details page. You can also find images and similar parts to 410-244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-244 fall under?
The 410-244 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 410-244 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-244 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-244 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 410-244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-244 often in real-time on the comparison pages.
What if I can't find stock of 410-244?
You can fill out our help required form which you can use to request a quote for 410-244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.