Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART Interface |
Silicon Manufacturer | FTDI |
Silicon Core Number | FT232R |
Product Range | - |
Kit Contents | Eval Board FT232R |
SVHC | No SVHC (15-Jan-2019) |
Features | USB to UART Interface 300baud to 3Mbaud Data Rate PMOD Compatible 3.3V Power from Main Board |
EVALUATION BOARD, USB-UART INTERFACE | Farnell |
PmodUSBUART USB-UART Bridge Module | RS |
Usb To Uart Serial Converter Module | Newark Electronics |
PmodUSBUART: USB to UART Interface | DIGILENT 410-212 | RS Americas |
Digilent PmodUSBUART, Module UART / USB | Distrelec |
Where can I find additional details, specifications and documents for a 410-212?
Additional datasheets, footprints and schematics for 410-212 are listed on our Part Details page. You can also find images and similar parts to 410-212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-212 fall under?
The 410-212 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-212 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-212 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-212 have stock available?
Authorised distributors including Digilent, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for 410-212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-212 often in real-time on the comparison pages.
What if I can't find stock of 410-212?
You can fill out our help required form which you can use to request a quote for 410-212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.