410-201 Part Information
Details for 410-201 by Digilent
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>Other Embedded Computers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.4900 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Microchip |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | - |
Kit Contents | Pmod RF2 Custom Antistatic Pmod Packaging |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate Max | 250Kbps |
Frequency Max | 2.483GHz |
Frequency Min | 2.4GHz |
Frequency Range | 2.405GHz to 2.48GHz |
Module Interface | Serial |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
Supply Voltage Range | 2.7V to 3.6V |
Alternative Part Descriptions
- PMODRF2: IEEE 802.15 RF TRANSCEIVER / ESD BAG | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 410-201?
Additional datasheets, footprints and schematics for 410-201 are listed in our Part Details tab. You can also find the 410-201 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-201 in the Pricing & Inventory tab next to part details. You can view 410-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-201 fall under?
The 410-201 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 410-201 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 410-201 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 410-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-201 often in real-time on the comparison pages.
What if I can't find stock of 410-201?
You can fill out our help required form which you can use to request a quote for 410-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.