Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$150.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$162.31
|
45
in stock
|
Buy Now | |
Digilent
from US$165.00
|
1,760
in stock
|
Buy Now | |
Distrelec
from US$198.79
|
605
in stock
|
Buy Now | |
element14
from US$176.77
|
483
in stock
|
Buy Now | |
Farnell
from US$164.10
|
477
in stock
|
Buy Now | |
Chip One Stop
from US$150.00
|
36
in stock
|
Buy Now | |
Jameco Electronics
from US$159.95
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$165.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$247.08
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | XC7A35T |
Kit Contents | Dev Board XC7A35T-1CPG236C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 4 Digit 7-segment Display Designed for Vivado Design Suite 32Mbit NV Flash USB-UART JTAG Prog |
Digilent Basys 3 Artix-7 FPGA Trainer Board UART / USB | Distrelec |
DEV BOARD, BASYS ENTRY LEVEL FPGA | element14 |
Basys 3 Artix-7 FPGA Trainer Board | RS |
Dev Board, Fpga, Artix-7 | Newark Electronics |
Basys 3 Artix-7 FPGA Trainer Board: Recommended for Introductory Users | DIGILENT 410-183 | RS Americas |
Where can I find additional details, specifications and documents for a 410-183?
Additional datasheets, footprints and schematics for 410-183 are listed on our Part Details page. You can also find images and similar parts to 410-183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-183 fall under?
The 410-183 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-183 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-183 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-183 have stock available?
Authorised distributors including Digilent, Distrelec, element14, Farnell and RS have stock available or on a lead time for 410-183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-183 often in real-time on the comparison pages.
What if I can't find stock of 410-183?
You can fill out our help required form which you can use to request a quote for 410-183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.