Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.31
|
3
in stock
|
Buy Now | |
Digilent
from US$19.99
|
393
in stock
|
Buy Now | |
Newark Electronics
from US$19.99
|
-
|
Buy Now | |
RS Americas
from US$26.19
|
-
|
Buy Now | |
Jameco Electronics
from US$18.59
|
-
|
Buy Now | |
element14
from US$20.56
|
-
|
Buy Now | |
Distrelec
from US$21.48
|
-
|
Buy Now | |
Farnell
from US$20.15
|
-
|
Buy Now |
Silicon Manufacturer | National Semiconductor |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | DAC |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 2 Simultaneous D/A Conversion Channels Very Low Power Consumption Small Form Factor |
PMOD DA2 DUAL 12-BIT DAC,410-113 | RS |
Digital To Analog Module Converter Board | Newark Electronics |
PmodDA2: Two 12-bit D/A Outputs | DIGILENT 410-113 | RS Americas |
PERIPHER MODULE, DAC121S101, PMODDA2 | element14 |
Digilent PmodDA2, Module SPI | Distrelec |
Where can I find additional details, specifications and documents for a 410-113?
Additional datasheets, footprints and schematics for 410-113 are listed on our Part Details page. You can also find images and similar parts to 410-113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-113 fall under?
The 410-113 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-113 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-113 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-113 have stock available?
Authorised distributors including Digilent, RS, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for 410-113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-113 often in real-time on the comparison pages.
What if I can't find stock of 410-113?
You can fill out our help required form which you can use to request a quote for 410-113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.