Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | CPLD |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
XILINX CPLD, 40 PIN, DIP, C-MOD BOARD | Farnell |
Cmod C2: Breadboardable Coolrunner-Ii Cpld Module Rohs Compliant: Yes |Digilent 410-047-C2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-047-C2?
Additional datasheets, footprints and schematics for 410-047-C2 are listed on our Part Details page. You can also find images and similar parts to 410-047-C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-047-C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-047-C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-047-C2 fall under?
The 410-047-C2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-047-C2 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-047-C2 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-047-C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-047-C2 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 410-047-C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-047-C2 often in real-time on the comparison pages.
What if I can't find stock of 410-047-C2?
You can fill out our help required form which you can use to request a quote for 410-047-C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.