Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Current Rating | - |
Tones | - |
Sound Level SPL | - |
Resonant Frequency | 1.2kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 36mm |
External Length / Height | 6.5mm |
Frequency Response Max | 3.4kHz |
Frequency Response Min | 500Hz |
Impedance | 8ohm |
Power Rating | 250mW |
Power Rating RMS | 0.25W |
SPEAKER, MYLAR CONE, 0.25W | element14 |
Speaker, Mylar Cone, 0.25W | Newark Electronics |
Where can I find additional details, specifications and documents for a 41.MS36LSLF?
Additional datasheets, footprints and schematics for 41.MS36LSLF are listed on our Part Details page. You can also find images and similar parts to 41.MS36LSLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41.MS36LSLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41.MS36LSLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41.MS36LSLF fall under?
The 41.MS36LSLF is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 41.MS36LSLF when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41.MS36LSLF you can contact the distributor directly for product support, shipping queries etc.
Is the 41.MS36LSLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41.MS36LSLF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 41.MS36LSLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41.MS36LSLF often in real-time on the comparison pages.
What if I can't find stock of 41.MS36LSLF?
You can fill out our help required form which you can use to request a quote for 41.MS36LSLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.