Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green Yellow |
Product Range | - |
For Use With | EAO 41 Series Push Button Switches |
Lens Height | 24mm |
Lens Width | 18mm |
Lens | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators IND RND WLENS AND LED FLUSH MNT | Sager |
Where can I find additional details, specifications and documents for a 41-907.4/5?
Additional datasheets, footprints and schematics for 41-907.4/5 are listed on our Part Details page. You can also find images and similar parts to 41-907.4/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41-907.4/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41-907.4/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41-907.4/5 fall under?
The 41-907.4/5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 41-907.4/5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41-907.4/5 you can contact the distributor directly for product support, shipping queries etc.
Is the 41-907.4/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41-907.4/5 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 41-907.4/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41-907.4/5 often in real-time on the comparison pages.
What if I can't find stock of 41-907.4/5?
You can fill out our help required form which you can use to request a quote for 41-907.4/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.