40FR1-3 Part Information
Details for 40FR1-3 by Pepperl & Fuchs
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 269.2800 |
5 | 253.1200 |
10 | 247.7400 |
Stock Information
Details
Part Downloads
Part Specifications
Sensing Range Max | 19.8mm |
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Current | 750mA |
Product Range | 40 Series |
Sensor Input | Magnetic |
Sensor Output | SPST-NO |
Alternative Part Descriptions
- PROXIMITY SENSOR; Sensing Range Max:19.8mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:750mA; Product Range:40 Series; Sensor Input:Magnetic; Sensor Output:SPST-NO RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 40FR1-3?
Additional datasheets, footprints and schematics for 40FR1-3 are listed in our Part Details tab. You can also find the 40FR1-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40FR1-3 in the Pricing & Inventory tab next to part details. You can view 40FR1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40FR1-3 fall under?
The 40FR1-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 40FR1-3 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40FR1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 40FR1-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 40FR1-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 40FR1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40FR1-3 often in real-time on the comparison pages.
What if I can't find stock of 40FR1-3?
You can fill out our help required form which you can use to request a quote for 40FR1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.