40DKT5 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 50PF 40000V, Y5U, AXIAL, FULL REEL

Status: Unknown
Series: 40Dk Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 50pF
Voltage Rating 40kV
Product Range 40Dk Series
Capacitance Tolerance +80%, -20%
Capacitor Terminals Axial Leaded
Dielectric Characteristic Y5U
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 40DKT5?

Additional datasheets, footprints and schematics for 40DKT5 are listed on our Part Details page. You can also find images and similar parts to 40DKT5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 40DKT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40DKT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 40DKT5 fall under?

The 40DKT5 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 40DKT5 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 40DKT5 you can contact the distributor directly for product support, shipping queries etc.

Is the 40DKT5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 40DKT5 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 40DKT5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 40DKT5 often in real-time on the comparison pages.

What if I can't find stock of 40DKT5?

You can fill out our help required form which you can use to request a quote for 40DKT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay