Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Pointer Bar |
Knob Diameter | 22.225mm |
Product Range | 400 Series |
Body Material | ABS Plastic |
RoHS Compliant | Yes |
Pointer Bar Knob, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 409P2B?
Additional datasheets, footprints and schematics for 409P2B are listed on our Part Details page. You can also find images and similar parts to 409P2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 409P2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 409P2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 409P2B fall under?
The 409P2B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 409P2B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 409P2B you can contact the distributor directly for product support, shipping queries etc.
Is the 409P2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 409P2B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 409P2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 409P2B often in real-time on the comparison pages.
What if I can't find stock of 409P2B?
You can fill out our help required form which you can use to request a quote for 409P2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.