Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Contact Base Material | Steel |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Terminal Orientation | Straight |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Width | .125in, 3.18mm |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Overall Length | 9.27mm, .365in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
WELD TAB TAB 20-16 AWG TPSTL Quick Disconnect Terminal Type: Tab Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 3.18 mm Mating Tab Width: .125 in Tab 20 – 16 AWG .51 – 1.31 mm² 3.18 mm | Quick Disconnect | Part Number: 40990-1 | Internal Number: 40990-1 | TE Connectivity | TE Store |
Quick Dis Term, Male, 3.18 X 0.51Mm Rohs Compliant: Yes |Amp Te Connectivity 40990-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG M 9.27mm 4.44mm Tin Strip | Avnet America |
WELD TAB TAB 20-16 AWG TPSTL | TE Connectivity 40990-1 | RS Americas |
QUICK DIS TERM, MALE, 3.18 X 0.51MM | Farnell |
Where can I find additional details, specifications and documents for a 40990-1?
Additional datasheets, footprints and schematics for 40990-1 are listed on our Part Details page. You can also find images and similar parts to 40990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40990-1 fall under?
The 40990-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 40990-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 40990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40990-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 40990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40990-1 often in real-time on the comparison pages.
What if I can't find stock of 40990-1?
You can fill out our help required form which you can use to request a quote for 40990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.