Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
100,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
100,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Contact Base Material | Stainless Steel |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | 9.27mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | .125in, 3.18mm |
UL Rating | Approved |
Mating Retention Type | Dimple |
Locking Lance Height | .0185in, .469mm |
Wire Insulation Support | With |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
TE Connectivity WELD TAB IS 22-18 020STST | Distrelec |
Weld Tab Terminal Crimp 20 - 16 AWG Straight Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 40990?
Additional datasheets, footprints and schematics for 40990 are listed on our Part Details page. You can also find images and similar parts to 40990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40990 fall under?
The 40990 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 40990 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40990 you can contact the distributor directly for product support, shipping queries etc.
Is the 40990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40990 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 40990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40990 often in real-time on the comparison pages.
What if I can't find stock of 40990?
You can fill out our help required form which you can use to request a quote for 40990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.