Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.29
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | Rubber, Vinyl |
Ground Terminals | Snap |
Length | 60ft |
External Width | 36" |
Thickness | 0.45" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 40982?
Additional datasheets, footprints and schematics for 40982 are listed on our Part Details page. You can also find images and similar parts to 40982 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40982 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40982 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40982 fall under?
The 40982 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 40982 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40982 you can contact the distributor directly for product support, shipping queries etc.
Is the 40982 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40982 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 40982.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40982 often in real-time on the comparison pages.
What if I can't find stock of 40982?
You can fill out our help required form which you can use to request a quote for 40982 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.