Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
198,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
69,888
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
69,888
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
69,888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
42,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
31,481
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .822g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 15.49mm, .61in |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .19in, 5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 16-14 .030TPBR | Heilind Electronics |
Terminals RING 18-14 AWG #10 Reel of 12000 | Rapid Electronics |
TE Connectivity - AMP RING TERMINAL 18-14 AWG TPBR | Distrelec |
RING TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40977 | Internal Number: 40977 | TE Connectivity | TE Store |
Ring Tongue Terminal, #10, 14Awg | Newark Electronics |
Ring Tongue Terminal 14-18AWG 15.52mm 8.71mm Tin Strip | Avnet America |
RING TERMINAL 18-14 AWG TPBR | TE Connectivity 40977 | RS Americas |
RING TERMINAL 18-14 AWG TPBR | Farnell |
RING 16-14 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40977?
Additional datasheets, footprints and schematics for 40977 are listed on our Part Details page. You can also find images and similar parts to 40977 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40977 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40977 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40977 fall under?
The 40977 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40977 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40977 you can contact the distributor directly for product support, shipping queries etc.
Is the 40977 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40977 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 40977.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40977 often in real-time on the comparison pages.
What if I can't find stock of 40977?
You can fill out our help required form which you can use to request a quote for 40977 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.