Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 2.024g |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .13in, 2.54mm, 3.3mm, .1in |
Wire Insulation Diameter (Min) | .13in |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .13 – .18in, 3.3 – 4.57mm |
Wire Size | 2 – 3mm², 14 – 12AWG, 4106 – 6529CMA |
Overall Length | .95in, 24.13mm |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter (Max) | .18in, 4.572mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Stud Size | M6 |
Insulated | No |
Shape Description | D Shaped |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Is 14-12 1/4 .040Tpbr |Te Connectivity 40973 | Newark Electronics |
14-12 AWG 3.51 mm Straight Open Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 12-14AWG Tin Strip | Avnet America |
RING TERMINAL 14-12 AWG TPBR | TE Connectivity 40973 | RS Americas |
RING IS 14-12 1/4 .040TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40973?
Additional datasheets, footprints and schematics for 40973 are listed on our Part Details page. You can also find images and similar parts to 40973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40973 fall under?
The 40973 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40973 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40973 you can contact the distributor directly for product support, shipping queries etc.
Is the 40973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40973 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 40973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40973 often in real-time on the comparison pages.
What if I can't find stock of 40973?
You can fill out our help required form which you can use to request a quote for 40973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.