Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.16 |
50,000
|
Buy Now | |
Chip One Stop | US$0.12 |
50,000
|
Buy Now | |
Distrelec | US$0.16 |
50,000
|
Buy Now | |
TE Store | US$0.21 |
8,541
|
Buy Now | |
Powell Electronics | US$0.17 |
5,000
|
Buy Now | |
Heilind Electronics | US$0.18 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.18 |
1,250
|
Buy Now | |
Newark Electronics | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.15 |
-
|
Buy Now | |
RS Americas | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.14 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.971g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Tongue Thickness | 1.02mm, .04in |
Barrel Inside Diameter | 2.54mm, .13in, .1in, 3.3mm |
Wire Insulation Diameter | 3.3 – 4.57mm, .13 – .18in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Wire Size | 14 – 12AWG, 4106 – 6529CMA, 2 – 3mm² |
Wire Insulation Diameter (Min) | .13in |
Overall Length | 24.13mm, .95in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals N/I-RING 14-12 #10 Reel of 5000 | Rapid Electronics |
TE Connectivity RING TERMINAL 14-12 AWG TPBR Terminals N | Distrelec |
RING TERMINAL 14-12 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4106 – 6529 CMA Stud Size: #10 Closed Ring Tongue Terminal 14 – 12 AWG 2 – 3 mm² 4106 – 6529 CMA | Ring Terminal | Part Number: 40960 | Internal Number: 40960 | TE Connectivity | TE Store |
RING IS 14-12 10 .040TPBR | Heilind Electronics |
Ring Is 14-12 10 .040Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40960 | Newark Electronics |
Ring Tongue Terminal 12-14AWG 24.68mm 10.79mm Tin Strip | Avnet America |
RING TERMINAL 14-12 AWG TPBR | TE Connectivity 40960 | RS Americas |
RING TERMINAL 14-12 AWG TPBR | Farnell |
RING IS 14-12 10 .040TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40960?
Additional datasheets, footprints and schematics for 40960 are listed on our Part Details page. You can also find images and similar parts to 40960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40960 fall under?
The 40960 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40960 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40960 you can contact the distributor directly for product support, shipping queries etc.
Is the 40960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40960 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Powell Electronics have stock available or on a lead time for 40960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40960 often in real-time on the comparison pages.
What if I can't find stock of 40960?
You can fill out our help required form which you can use to request a quote for 40960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.