Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.11 |
8,435
|
Buy Now | |
Chip One Stop | US$0.06 |
150,000
|
Buy Now | |
TE Store | US$0.10 |
72,772
|
Buy Now | |
Heilind Electronics | US$0.08 |
30,000
|
Buy Now | |
Newark Electronics | US$0.10 |
8,435
|
Buy Now | |
element14 | US$0.08 |
8,435
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
875
|
Buy Now | |
Power and Signal Group | - |
60,000
|
Buy Now | |
Future Electronics | US$0.07 |
-
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
RS Americas | US$0.08 |
-
|
Buy Now | |
Avnet Asia | US$0.08 |
-
|
Buy Now | |
Boersig | US$0.07 |
-
|
Buy Now | |
Distrelec | US$0.08 |
-
|
Buy Now |
Weight per Piece | .871g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.77mm, .115in, .07in, 2.92mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | No |
Stud Size | #10 |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 20-16 AWG .0295 X .390 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #10 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 40955 | Internal Number: 40955 | TE Connectivity | TE Store |
RING IS 20-16 10 .030TPBR | Heilind Electronics |
Ring Is 20-16 10 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40955 | Newark Electronics |
RING IS 20-16 10 .030TPBR | element14 |
RING IS 20-16 10 .030TPBR | Farnell |
20-16 AWG Straight Non-Insulated Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 16-20AWG 19.91mm 8.67mm Tin Strip | Avnet America |
RING 20-16 AWG .0295 X .390 TPBR | TE Connectivity 40955 | RS Americas |
TE Connectivity - AMP RING 20-16 AWG .0295 X .390 TPBR | Distrelec |
Where can I find additional details, specifications and documents for a 40955?
Additional datasheets, footprints and schematics for 40955 are listed on our Part Details page. You can also find images and similar parts to 40955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40955 fall under?
The 40955 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40955 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40955 you can contact the distributor directly for product support, shipping queries etc.
Is the 40955 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40955 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 40955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40955 often in real-time on the comparison pages.
What if I can't find stock of 40955?
You can fill out our help required form which you can use to request a quote for 40955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.