409534-001 Heat Shrink Components by TE Connectivity

CES-1

Status: Active
Series: -
RoHS: Unknown
Aliases: 409534-001,
1-1193089-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.52

Distributor Stock
Logo for RS
RS
from US$14.40
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.36
576
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.39
300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.40
300
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$13.36
192
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.07
-
Buy Now
Logo for Sager
Sager
from US$8.85
-
Buy Now
Logo for Farnell
Farnell
from US$8.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Nylon, Polyolefin
Seal Type Standard
Number of Branches/Legs 1
Overall Length (Recovered) 2.45in, 62.23mm
Expanded Inside Diameter (Min) .5in, 12.7mm
Drill Size 1
Cable Diameter Range .17 – .43in, 4.32 – 10.92mm
Overall Length (Supplied) 62.23mm, 2.45in
Recovered Inside Diameter (Max) 4.32mm, .17in
Screw & Hole Thread Size 1-12
Comment Molded part has hot-melt adhesive preinstalled.
Product Type Heat Shrink Cable Entry Seal
Angle Straight
Flammability Flame-Retardant

Compatible Parts


Alternative Descriptions

409534-001 1-1193089-7 | Heilind Electronics
Shrink Cable Boots & End Caps Hs-Cable Entry Seal |Raychem Te Connectivity 409534-001 | Newark Electronics
1entry heatshrink cable gland,12.7mm dia | RS
Cable Accessories Cable Entry Seal Polyolefin Flame Retardant | Avnet America
Heat Shrink Cable Boots & End Caps HS-CABLE ENTRY SEAL | Sager
TE | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 409534-001?

Additional datasheets, footprints and schematics for 409534-001 are listed on our Part Details page. You can also find images and similar parts to 409534-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 409534-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 409534-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 409534-001 fall under?

The 409534-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.

Can I view similar or alternative parts?

You can view similar parts to 409534-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 409534-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 409534-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 409534-001 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and RS have stock available or on a lead time for 409534-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 409534-001 often in real-time on the comparison pages.

What if I can't find stock of 409534-001?

You can fill out our help required form which you can use to request a quote for 409534-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay