Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$25.95 |
No stock
|
Buy Now | |
Sager | US$0.09 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
129
|
Buy Now | |
Heilind Electronics | US$0.15 |
14
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
4
|
Buy Now | |
RS Americas | US$24.95 |
-
|
Buy Now | |
element14 | US$2.31 |
-
|
Buy Now | |
Carlton-Bates | US$0.16 |
-
|
Buy Now |
Esp-Eye Development Board V2.1 |Adafruit 4095 | Newark Electronics |
ESP-EYE Development Board V2.1 | Adafruit Industries 4095 | RS Americas |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 2mm |
Terminal Plating | Tin |
Board Thickness | 0.02" |
Material | Brass |
RoHS Compliant | Yes |
Terminals .187 MTG TAB | Sager |
Terminal: flat | Transfer Multisort Elektronik |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4095?
Additional datasheets, footprints and schematics for 4095 are listed on our Part Details page. You can also find images and similar parts to 4095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4095 fall under?
The 4095 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4095 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4095 you can contact the distributor directly for product support, shipping queries etc.
Is the 4095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4095 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 4095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4095 often in real-time on the comparison pages.
What if I can't find stock of 4095?
You can fill out our help required form which you can use to request a quote for 4095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.