Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.29
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | Rubber |
Length | 36" |
External Width | 0.6m |
Thickness | 12.7mm |
Mat Features | Conductive |
RoHS Compliant | Yes |
Static Protection Mat, 36In | Newark Electronics |
Tools, Floor Mat, Interlocking Room System, 24in.x36in Section interlocking Mat | Desco 40930 | RS Americas |
Where can I find additional details, specifications and documents for a 40930?
Additional datasheets, footprints and schematics for 40930 are listed on our Part Details page. You can also find images and similar parts to 40930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40930 fall under?
The 40930 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 40930 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40930 you can contact the distributor directly for product support, shipping queries etc.
Is the 40930 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40930 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 40930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40930 often in real-time on the comparison pages.
What if I can't find stock of 40930?
You can fill out our help required form which you can use to request a quote for 40930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.