Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ11 Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | - |
Product Range | - |
Cable Assembly Type | Network |
Plug Convertor Cable, Rj45 To Rj11, 5M | Newark Electronics |
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 5M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | Rubber |
Length | 60" |
External Width | 36" |
Thickness | 0.5" |
Surface Resistivity mm | 35Mohm/sq |
Mat Features | Anti-Fatigue |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 4093-5?
Additional datasheets, footprints and schematics for 4093-5 are listed on our Part Details page. You can also find images and similar parts to 4093-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4093-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4093-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4093-5 fall under?
The 4093-5 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 4093-5 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4093-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4093-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4093-5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4093-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4093-5 often in real-time on the comparison pages.
What if I can't find stock of 4093-5?
You can fill out our help required form which you can use to request a quote for 4093-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.