Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | RJ11 |
---|---|
Convert From Positions | 6Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Plug & Socket |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
Connector Type | Adaptor |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Binding Post Rohs Compliant: Yes |Keystone 4092 | Newark Electronics |
Binding Post, Hex Head,8-32 Thread, Brass, Nickel Plate, Black | Keystone Electronics 4092 | RS Americas |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks BINDING POST | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4092?
Additional datasheets, footprints and schematics for 4092 are listed on our Part Details page. You can also find images and similar parts to 4092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4092 fall under?
The 4092 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4092 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4092 you can contact the distributor directly for product support, shipping queries etc.
Is the 4092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4092 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 4092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4092 often in real-time on the comparison pages.
What if I can't find stock of 4092?
You can fill out our help required form which you can use to request a quote for 4092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.