Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .592g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | .075in |
Stud Diameter | 4.9mm, .193in |
Barrel Inside Diameter | .08in, 2.03mm |
Wire Size | 20 – 18AWG, .5 – .9mm², 1021 – 1624CMA |
Wire Insulation Diameter | 1.9 – 2.79mm, .075 – .11in |
Overall Length | 20.32mm, .8in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Shape Description | Extruded |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ex Ring Is 20-18 194 Tpbr |Amp Te Connectivity 40894 | Newark Electronics |
EX RING IS 20-18 194 TPBR | Rapid Electronics |
TE Connectivity Terminals RING 20-18AWG | Distrelec |
Ring Tongue Terminal 18-20AWG 16.51mm 8.5mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 40894?
Additional datasheets, footprints and schematics for 40894 are listed on our Part Details page. You can also find images and similar parts to 40894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40894 fall under?
The 40894 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40894 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40894 you can contact the distributor directly for product support, shipping queries etc.
Is the 40894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40894 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 40894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40894 often in real-time on the comparison pages.
What if I can't find stock of 40894?
You can fill out our help required form which you can use to request a quote for 40894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.