Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Weight per Piece | .392g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Overall Length | .6in, 15.24mm |
Wire Insulation Diameter (Min) | .075in |
Barrel Inside Diameter | .09in, 1.27mm, .05in, 2.28mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | 1.9 – 3.05mm, .075 – .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | D Shaped |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M4, #8 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 40888 | Internal Number: 40888 | TE Connectivity | TE Store |
Ring Terminal Connector 8 Stud D-Shaped 16-20 AWG Crimp | Future Electronics |
Ring Tongue Terminal 16-20AWG 15.32mm 6.86mm Tin Strip | Avnet America |
RING TERMINAL 20-16 AWG TPBR | Farnell |
RING IS 20-16 8 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40888?
Additional datasheets, footprints and schematics for 40888 are listed on our Part Details page. You can also find images and similar parts to 40888 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40888 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40888 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40888 fall under?
The 40888 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40888 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40888 you can contact the distributor directly for product support, shipping queries etc.
Is the 40888 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40888 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 40888.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40888 often in real-time on the comparison pages.
What if I can't find stock of 40888?
You can fill out our help required form which you can use to request a quote for 40888 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.