Weight per Piece | .149g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Wire Size | 1.27 – 2.38mm², 2500 – 4700CMA |
Material Thickness | .51mm, .02in |
Overall Length | .156in, 3.96mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 2500-4700 CMA TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 1.27 – 2.38 mm² Sealable: No Splice Features: Serrated Wire Size: 2500 – 4700 CMA Thru Splice 1.27 – 2.38 mm² | Electrical Wire Splice | Part Number: 40868 | Internal Number: 40868 | TE Connectivity | TE Store |
SPLICE 2500-4700 CMA TPBR | Farnell |
Splice 2500-4700 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40868 | Newark Electronics |
Open Barrel Non Insulation Support Splice Terminal | Future Electronics |
Splice Terminal 3.96mm 4.11mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40868?
Additional datasheets, footprints and schematics for 40868 are listed on our Part Details page. You can also find images and similar parts to 40868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40868 fall under?
The 40868 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 40868 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40868 you can contact the distributor directly for product support, shipping queries etc.
Is the 40868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40868 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 40868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40868 often in real-time on the comparison pages.
What if I can't find stock of 40868?
You can fill out our help required form which you can use to request a quote for 40868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.