Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.26
|
28
in stock
|
Buy Now | |
Heilind Electronics
-
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$21.79
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .255g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 20 – 16AWG, 1021 – 2582CMA, .5 – 1.4mm² |
Overall Length | 10.16mm, .4in |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 4.34mm, .171in |
Barrel Inside Diameter | .07in, 1.77mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 20-16 Rohs Compliant: Yes |Amp Te Connectivity 40812 | Newark Electronics |
Ring Tongue Terminal 16-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40812?
Additional datasheets, footprints and schematics for 40812 are listed on our Part Details page. You can also find images and similar parts to 40812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40812 fall under?
The 40812 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40812 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40812 you can contact the distributor directly for product support, shipping queries etc.
Is the 40812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40812 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 40812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40812 often in real-time on the comparison pages.
What if I can't find stock of 40812?
You can fill out our help required form which you can use to request a quote for 40812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.