Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
17,485
in stock
|
Buy Now | |
Rapid Electronics
from US$9.42
|
57
in stock
|
Buy Now | |
Heilind Electronics
-
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$29.39
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .208g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .5 – 1.4mm², 1021 – 2582CMA, 20 – 16AWG |
Overall Length | 10.16mm, .4in |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | 1.77mm, .07in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | #6, M3.5 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 138(3.50MM)TERMINAL 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 40811 | Internal Number: 40811 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-20AWG 10.16mm 6.6mm Tin Strip | Avnet America |
RING 138(3.50MM)TERMINAL 20-16 AWG TPBR | TE Connectivity 40811 | RS Americas |
RING 20-166 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40811?
Additional datasheets, footprints and schematics for 40811 are listed on our Part Details page. You can also find images and similar parts to 40811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40811 fall under?
The 40811 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40811 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40811 you can contact the distributor directly for product support, shipping queries etc.
Is the 40811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40811 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 40811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40811 often in real-time on the comparison pages.
What if I can't find stock of 40811?
You can fill out our help required form which you can use to request a quote for 40811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.