Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$310.15
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
19,630
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
19,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
19,630
in stock
|
Buy Now | |
Heilind Electronics
-
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .221g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | 1.77mm, .07in |
Wire Size | 1021 – 2582CMA, 20 – 16AWG, .5 – 1.4mm² |
Tongue Thickness | .02in, .51mm |
Overall Length | .4in, 10.16mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Stud Size | #4, M2.5 |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ring 20-16 4 .020Tpbr |Amp Te Connectivity 40810 | Newark Electronics |
Terminals RING 20-16 4 .020TPBR | Rapid Electronics |
Ring Tongue Terminal 16-20AWG 10.16mm 6.6mm Tin Strip | Avnet America |
TE Connectivity - AMP RING TERMINAL 20-16 AWG TPBR | Distrelec |
RING TERMINAL 20-16 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 40810?
Additional datasheets, footprints and schematics for 40810 are listed on our Part Details page. You can also find images and similar parts to 40810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40810 fall under?
The 40810 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40810 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40810 you can contact the distributor directly for product support, shipping queries etc.
Is the 40810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40810 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Heilind Electronics have stock available or on a lead time for 40810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40810 often in real-time on the comparison pages.
What if I can't find stock of 40810?
You can fill out our help required form which you can use to request a quote for 40810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.