Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
80,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
80,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
26,502
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Weight per Piece | .908g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .115in, 1.77mm, .07in, 2.92mm |
Overall Length | .75in, 19.05mm |
Wire Insulation Diameter (Min) | .1in |
Wire Size | .8 – 2mm², 1624 – 4106CMA, 18 – 14AWG |
Stud Diameter | .19in, 5mm |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Square Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade Terminal 18-14 Awg Tpbr |Amp Te Connectivity 40808 | Newark Electronics |
SPADE TERMINAL 18-14 AWG TPBR | Rapid Electronics |
SPADE TERMINAL 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Spade Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 40808 | Internal Number: 40808 | TE Connectivity | TE Store |
Spade Tongue Terminal 14-18AWG 19.1mm 8.71mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40808?
Additional datasheets, footprints and schematics for 40808 are listed on our Part Details page. You can also find images and similar parts to 40808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40808 fall under?
The 40808 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40808 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40808 you can contact the distributor directly for product support, shipping queries etc.
Is the 40808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40808 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 40808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40808 often in real-time on the comparison pages.
What if I can't find stock of 40808?
You can fill out our help required form which you can use to request a quote for 40808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.