Status: | Unknown |
---|---|
Series: | DCN Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 400F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DCN Series |
Capacitance Tolerance | ± 10% |
Lead Spacing | 22.5mm |
ESR | 0.012ohm |
Diameter | 35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 407DCN2R7K?
Additional datasheets, footprints and schematics for 407DCN2R7K are listed on our Part Details page. You can also find images and similar parts to 407DCN2R7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 407DCN2R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 407DCN2R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 407DCN2R7K fall under?
The 407DCN2R7K is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 407DCN2R7K when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 407DCN2R7K you can contact the distributor directly for product support, shipping queries etc.
Is the 407DCN2R7K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 407DCN2R7K have stock available?
There is no stock from authorised distributors for 407DCN2R7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 407DCN2R7K often in real-time on the comparison pages.
What if I can't find stock of 407DCN2R7K?
You can fill out our help required form which you can use to request a quote for 407DCN2R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.