Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round Skirted with Indicator Arrow |
Knob Diameter | 18.288mm |
RoHS Compliant | Yes |
Round Skirted Knob W/ Arrow Ind, 3.175Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 407D1B?
Additional datasheets, footprints and schematics for 407D1B are listed on our Part Details page. You can also find images and similar parts to 407D1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 407D1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 407D1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 407D1B fall under?
The 407D1B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 407D1B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 407D1B you can contact the distributor directly for product support, shipping queries etc.
Is the 407D1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 407D1B have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 407D1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 407D1B often in real-time on the comparison pages.
What if I can't find stock of 407D1B?
You can fill out our help required form which you can use to request a quote for 407D1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.