Status: | Unknown |
---|---|
Series: | 407C Series |
RoHS: | Unknown |
Product Range | 407C Series |
---|---|
Timer Functions | On-Delay, Off-Delay, Interval |
Time Min | 1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
RoHS Compliant | NA |
Timer, 1/16 Din, 1S - 10H, 10A, 240Vac |Atc 407C-100-F-3-X | Newark Electronics |
TIMER, 1/16 DIN, 1S - 10H, 10A, 240VAC | element14 |
On/Off Delay, Interval Timing Relay, DPDT 24-240VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 407C100F3X?
Additional datasheets, footprints and schematics for 407C100F3X are listed on our Part Details page. You can also find images and similar parts to 407C100F3X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 407C100F3X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 407C100F3X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 407C100F3X fall under?
The 407C100F3X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 407C100F3X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 407C100F3X you can contact the distributor directly for product support, shipping queries etc.
Is the 407C100F3X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 407C100F3X have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 407C100F3X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 407C100F3X often in real-time on the comparison pages.
What if I can't find stock of 407C100F3X?
You can fill out our help required form which you can use to request a quote for 407C100F3X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.