Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | 2.318g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Barrel Inside Diameter | 5.08mm, .2in |
Overall Length | 24.38mm, .96in |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 8mm², 8AWG, 16507CMA |
Wire Insulation Diameter | 5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Shape Description | D Shaped |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 40797?
Additional datasheets, footprints and schematics for 40797 are listed on our Part Details page. You can also find images and similar parts to 40797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40797 fall under?
The 40797 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40797 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40797 you can contact the distributor directly for product support, shipping queries etc.
Is the 40797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40797 have stock available?
There is no stock from authorised distributors for 40797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40797 often in real-time on the comparison pages.
What if I can't find stock of 40797?
You can fill out our help required form which you can use to request a quote for 40797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.