Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
32
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .426g |
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Barrel Inside Diameter | 1.52mm, .06in, 3.17mm, .125in |
Overall Length | 19.05mm, .75in |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .09 – .13in, 2.29 – 3.3mm |
Wire Insulation Diameter (Min) | .09in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | Square Spade |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade 138(3.50Mm)Terminal 20-16 Awg Tpbr |Amp Te Connectivity 40763 | Newark Electronics |
TE Connectivity SPADE 138(3.50MM)TERMINAL 20-16 AWG TPBR | Distrelec |
SPADE 138(3.50MM)TERMINAL 20-16 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Spade Terminal | Part Number: 40763 | Internal Number: 40763 | TE Connectivity | TE Store |
Spade Tongue Terminal 16-20AWG 16.68mm 6.98mm Tin Strip | Avnet America |
SPADE 138(3.50MM)TERMINAL 20-16 AWG | Farnell |
Where can I find additional details, specifications and documents for a 40763?
Additional datasheets, footprints and schematics for 40763 are listed on our Part Details page. You can also find images and similar parts to 40763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40763 fall under?
The 40763 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40763 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40763 you can contact the distributor directly for product support, shipping queries etc.
Is the 40763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40763 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 40763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40763 often in real-time on the comparison pages.
What if I can't find stock of 40763?
You can fill out our help required form which you can use to request a quote for 40763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.