Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
8,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8,500
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
8,500
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now |
Weight per Piece | .189g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 1021 – 2582CMA, .5 – 1.4mm², 20 – 16AWG |
Tongue Thickness | .51mm, .02in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 10.16mm, .4in |
Barrel Inside Diameter | .07in, 1.77mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
40749 Rohs Compliant: Yes |Amp Te Connectivity 40749 | Newark Electronics |
TE Connectivity - AMP RING 164(4.17 MM) TERMINAL 20-16 AWG BR | Distrelec |
Ring Tongue Terminal 16-20AWG 10.16mm 6.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40749?
Additional datasheets, footprints and schematics for 40749 are listed on our Part Details page. You can also find images and similar parts to 40749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40749 fall under?
The 40749 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40749 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40749 you can contact the distributor directly for product support, shipping queries etc.
Is the 40749 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40749 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 40749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40749 often in real-time on the comparison pages.
What if I can't find stock of 40749?
You can fill out our help required form which you can use to request a quote for 40749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.