Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .868g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 1624 – 4106CMA, .8 – 2mm², 18 – 14AWG |
Barrel Inside Diameter | .115in, .06in, 1.52mm, 2.92mm |
Wire Insulation Diameter (Min) | .1in |
Overall Length | .78in, 19.81mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Stud Diameter | .197in, 5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5500 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Term 18-14 Tpbr Spl Pack |Amp Te Connectivity 40725-3 | Newark Electronics |
18-14 AWG Straight Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 19.91mm 8.69mm Tin Strip | Avnet America |
RING TONGUE TERMINAL 18-14 AWG TPBR | Farnell |
RING TERM 18-14 TPBR SPL PACK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40725-3?
Additional datasheets, footprints and schematics for 40725-3 are listed on our Part Details page. You can also find images and similar parts to 40725-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40725-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40725-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40725-3 fall under?
The 40725-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40725-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40725-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 40725-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40725-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 40725-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40725-3 often in real-time on the comparison pages.
What if I can't find stock of 40725-3?
You can fill out our help required form which you can use to request a quote for 40725-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.