407236-000 Power Cable Accessories by TE Connectivity

MRS-34-30

Status: Active
Series: -
RoHS: Unknown
Aliases: MRS-34-30,
3-1193072-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.61

Distributor Stock
Logo for RS Americas
RS Americas
from US$112.61
-
Buy Now

Specifications

Color Black
Flexibility Semi-Flexible
Sleeve Length 30in, 762mm
Application Diameter (Max) 2.3in, 58mm
Application Diameter (Min) 41mm, 1.6in
Wall Thickness Medium
Voltage Rating 2kV
CSA Certified No
UL Rating No
Standards MSHA Approved
Mechanical Reinforcement No
UV-Stabilized Yes
Thermal Resistance Applicable for Low Temperatures, Flame-Retardant
Mechanical Resistance Abrasion Resistant, Against Mechanical Impact or Damage
Application Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
Free of Lead, Cadmium, Heavy Metals Yes
Marine-Offshore-Shipbuilding Certified No
Product Use Power cables, Telecom cables, Joints/Splices, Mechanical protection & outer sealing on LV/MV/HV applications on flexible cables (e.g. for mining)
Standard Pack 10
Product Availability Worldwide
Product Family MRS
Wall Style (Excluding Adhesive) Single
Coating Style Inline
Technology Heat Shrink
Product Type Heat Shrink Wraparound
Adhesive Coating Yes
Material System Crosslinked Polyolefin
Component Design Heat Shrink
Flammability Yes
Chemical Resistance Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Environmental Resistance Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Alternative Descriptions

MRS-34-30 | TE Connectivity 407236-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 407236-000?

Additional datasheets, footprints and schematics for 407236-000 are listed on our Part Details page. You can also find images and similar parts to 407236-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 407236-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 407236-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 407236-000 fall under?

The 407236-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.

Can I view similar or alternative parts?

You can view similar parts to 407236-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 407236-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 407236-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 407236-000 have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for 407236-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 407236-000 often in real-time on the comparison pages.

What if I can't find stock of 407236-000?

You can fill out our help required form which you can use to request a quote for 407236-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay