Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .339g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .56in, 14.22mm |
Barrel Inside Diameter | 1.82mm, .072in |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Shape Description | Square Spade |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade Tongue Terminal 14-18AWG Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Computer Connector A | D Subminiature Socket 9 Way |
Computer Connector B | D Subminiature Socket 9 Way |
LEAD, NULL MODEM 9WAY D SKT-SKT, 5M | element14 |
Where can I find additional details, specifications and documents for a 40705?
Additional datasheets, footprints and schematics for 40705 are listed on our Part Details page. You can also find images and similar parts to 40705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40705 fall under?
The 40705 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40705 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40705 you can contact the distributor directly for product support, shipping queries etc.
Is the 40705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40705 have stock available?
Authorised distributors including element14, Farnell, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 40705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40705 often in real-time on the comparison pages.
What if I can't find stock of 40705?
You can fill out our help required form which you can use to request a quote for 40705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.